EN
  • EN
  • DE

M29W040B55K6

Part No M29W040B55K6
Manufacturer STMicroelectronics
Catalog Memory
Description 4 Mbit 512Kb x8, Uniform Block Low Voltage Single Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210252-M29W040B55K6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W040B55K6 CAD Model

Description

STMicroelectronics M29W040B55K6 Flash Memory

The M29W040B55K6 is a high-performance 4 Mbit (4,194,304 bits) Flash memory product from STMicroelectronics, renowned for its reliability and versatility. This non-volatile memory module is designed to cater to a wide array of applications, ranging from embedded systems to general-purpose computing that demands robust storage solutions.

Constructed with a state-of-the-art technology, the M29W040B55K6 operates at a single 5V power supply, making it compatible with many legacy systems and ideal for applications that require stable operations without the need for external voltage converters. The device is organized as 8 sectors, each containing 64Kb, which allows for flexible and efficient memory management and sector protection.

Key Features:

  • Memory Capacity: 4 Mbit (512K x 8)
  • Access Time: 55 ns, providing quick read operations for time-sensitive tasks.
  • Programming Time: Offers a fast byte-programming time and an efficient chip erase functionality, which is crucial for rapid development and updating of firmware.
  • Boot Block: Features a boot block that can be locked to protect critical code during the update process.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring minimal power usage during operation and standby modes.
  • Endurance: Guarantees a minimum of 10,000 write/erase cycles and over 20 years of data retention, providing a reliable storage solution over an extended period.
  • Compatibility: Industry-standard packaging and pinouts facilitate easy integration into various designs without the need for significant board changes.

The M29W040B55K6 also supports a standard, JEDEC-compliant algorithm for chip erase and program operations, ensuring ease of use and compatibility with common programming tools and software. With its flexible sector architecture and compatibility with the JEDEC standard, the M29W040B55K6 is an excellent choice for a wide range of applications that require a reliable and durable Flash memory solution.

STMicroelectronics has a strong reputation for quality and reliability, and the M29W040B55K6 Flash memory is no exception. It is designed to meet the rigorous demands of the modern electronic industry, making it a go-to choice for engineers and designers looking for a memory component that they can trust.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess