The M29W160DB70ZA6 is a high-performance 16Mbit (2MB) Flash memory device from STMicroelectronics, renowned for its reliability and speed. This non-volatile memory module is an ideal storage solution for a wide range of embedded systems, offering an efficient and durable alternative to traditional storage devices.
Key Features
- Memory Size: 16Mbit (2Mbyte) organized as 1M x 16 bits or 2M x 8 bits.
- Access Time: Fast access time of 70ns, enabling quick read operations.
- Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, suitable for low-power applications.
- Programming: Features a programming voltage of 12V, providing flexibility in write operations.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Boot Block: Comes with a boot block feature, allowing secure firmware storage for system boot processes.
- Erase Blocks: Incorporates uniform 64Kbit erase blocks for efficient memory management and organization.
- Security: Provides hardware protection with a lockable boot block to prevent unauthorized access to critical code segments.
Applications
The M29W160DB70ZA6 is versatile in its applications, suitable for a variety of sectors including automotive, industrial control, telecommunications, and consumer electronics. Its robust design and fast access times make it an excellent choice for embedded systems requiring frequent code updates or data logging, such as engine control units, GPS systems, and portable devices.
Quality and Support
STMicroelectronics ensures the highest quality for its products, with rigorous testing and validation processes in place. The M29W160DB70ZA6 is backed by comprehensive technical support and documentation, making integration into existing designs straightforward for engineers and developers.
Environmental Compliance
Committed to environmental sustainability, the M29W160DB70ZA6 complies with RoHS directives, minimizing the use of hazardous substances in its manufacturing. This commitment ensures that the product is not only advanced in technology but also environmentally responsible.