STMicroelectronics M29W640GB70ZS6 Flash Memory
The M29W640GB70ZS6 is a high-performance 64Mbit (8M x 8 or 4M x 16) non-volatile flash memory module from STMicroelectronics, designed for applications requiring fast access, high density, and non-volatile storage solutions. Manufactured with the cutting-edge technology of STMicroelectronics, this device is an ideal choice for a wide range of embedded systems where reliability and data integrity are paramount.
Key Features
- Memory Size: 64 Mbit (8M x 8bit / 4M x 16bit)
- Supply Voltage: 2.7V to 3.6V for Program, Erase and Read operations
- Access Time: 70ns, enabling swift read operations
- Programming Time: 10µs per byte/word typical, which allows for efficient write operations
- Temperature Range: Extended operating temperature range from -40°C to +85°C
- Package: TSOP48, offering compact integration into a wide variety of design layouts
- Boot Block: Top or bottom boot block configurations available for flexible system design
- Security: Features hardware protection for device security
Product Applications
The M29W640GB70ZS6 flash memory can be utilized in a diverse array of applications. Its robust design makes it suitable for demanding environments found in automotive electronics, industrial control systems, telecommunications infrastructure, and advanced consumer electronics. It also finds its use in boot memory for computers and embedded processors, providing a reliable start-up and configuration storage solution.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the M29W640GB70ZS6 is no exception. It is designed to meet high standards of reliability, ensuring data retention and endurance over an extensive number of program/erase cycles. This flash memory module is a testament to STMicroelectronics' dedication to providing long-lasting and dependable components for the electronics industry.