EN
  • EN
  • DE

M29W800DB70ZA6

Part No M29W800DB70ZA6
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0416+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 747105-M29W800DB70ZA6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W800DB70ZA6 CAD Model

Description

Product Overview

The M29W800DB70ZA6 is a high-performance 8 Mbit (1MB) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory chip boasts a 70ns access time and is designed to cater to a wide range of computing and embedded systems that require reliable storage with fast access times.

Key Features

  • Memory Size: The device offers a storage capacity of 8 Megabits, organized as 1M x 8 bits or 512K x 16 bits, providing flexibility for various applications and data storage requirements.
  • Access Time: With an access time of 70 nanoseconds, the M29W800DB70ZA6 ensures quick data retrieval, making it suitable for performance-critical applications.
  • Programming Voltage: The memory chip supports a programming voltage of 12V, which is typical for Flash memory devices and is compatible with standard system voltage levels.
  • Operating Modes: It features several operating modes, including Read, Erase, and Program, allowing for versatile use cases and easy integration into various systems.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it reliable for use in environments with varying temperature conditions.

Applications

The M29W800DB70ZA6 is ideal for a range of applications that require robust and reliable data storage. It is commonly used in:

  • Embedded systems
  • Automotive electronics
  • Boot memory for computers and servers
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M29W800DB70ZA6 is no exception. It is manufactured using high-quality materials and undergoes rigorous testing to ensure it meets industry standards for performance and durability.

Environmental Compliance

The M29W800DB70ZA6 adheres to environmental standards, ensuring that it complies with RoHS directives for lead-free products. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and manufacturers.

In summary, the M29W800DB70ZA6 from STMicroelectronics is a versatile, high-speed Flash memory device that offers reliable storage solutions for a wide array of electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess