EN
  • EN
  • DE

IR3564BMPBF

Part No IR3564BMPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1240
Reference case QFN
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746267-IR3564BMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3564BMPBF CAD Model

Description

The IR3564BMPBF is a high-performance, single-phase synchronous buck regulator from International Rectifier (now Infineon Technologies). It's designed for CPU core power delivery in a variety of applications, offering excellent transient response and efficiency. This regulator incorporates advanced control features to optimize performance over a wide range of operating conditions.

Applications:

  • Desktop PC Motherboards: Used for CPU core voltage regulation.
  • Notebook Computers: Provides efficient power delivery to the CPU.
  • Server Platforms: Suitable for server applications requiring stable and efficient power.
  • Graphics Cards: Powers the GPU core, ensuring stable performance under load.
  • Embedded Systems: Can be used in embedded systems requiring a single-phase buck regulator.

Features:

  • Single-Phase Operation: Simplifies design and reduces component count.
  • Synchronous Buck Topology: Enhances efficiency by replacing the diode with a MOSFET.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Overtemperature Protection (OTP): Shuts down the regulator if the temperature exceeds a safe level.
  • Under Voltage Lockout (UVLO): Prevents the regulator from operating with insufficient input voltage.
  • Power Good Output: Indicates the status of the output voltage.
  • Voltage Positioning: Improves transient response by dynamically adjusting the output voltage based on load current.
  • Remote Sensing: Compensates for voltage drops between the regulator and the load.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Excellent Transient Response: Ensures stable output voltage under rapidly changing load conditions.
  • Robust Protection Features: Protects the regulator and load from damage.
  • Simplified Design: Reduces component count and design complexity.
  • Improved System Performance: Stable and efficient power delivery enhances overall system performance.

Additional Details:

The IR3564BMPBF typically operates with an input voltage range of 4.5V to 25V and can deliver output currents up to 25A, depending on the application and external components. It is available in a compact package, suitable for space-constrained applications. Detailed specifications, including switching frequency, efficiency curves, and thermal characteristics, can be found in the manufacturer's datasheet.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess