EN
  • EN
  • DE

M41ST84WMQ6F

Part No M41ST84WMQ6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 64byte Clock/Calendar/Supervisor 16-Pin SOIC N T/R / IC RTC CLK/CALENDAR I2C 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Battery 2.5 V ~ 3.5 V
Current - Timekeeping (Maximum) 0.5mA @ 2.7V ~ 3.6V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 785045-M41ST84WMQ6F
Popularity Medium
Supply and Demand Status Limited
Family Name M41ST84
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M41ST84WMQ6F CAD Model

Description

The M41ST84WMQ6F is a high-performance, low-power serial RTC (Real-Time Clock) with a built-in 32.768 kHz oscillator and a set of advanced features from STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to provide precise time and date information, along with additional functionalities that make it suitable for a wide range of applications in computing, industrial, telecommunications, and consumer electronic products.

Key Features

  • Integrated Oscillator: The M41ST84WMQ6F contains a built-in 32.768 kHz crystal oscillator that ensures accurate timekeeping.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered devices.
  • Serial Interface: The device uses an I2C serial interface for communication, allowing for easy integration into existing systems with minimal I/O pin requirements.
  • Alarm Function: An onboard programmable alarm function allows users to set alarms for specific times, which can be used for wake-up signals or reminders.
  • Watchdog Timer: A watchdog timer is included to reset a system in case of malfunction, enhancing system reliability.
  • Additional Memory: It features additional 44 bytes of NVRAM (Non-Volatile RAM) for data storage that is not affected by system resets or power failures.

Applications

The versatility of the M41ST84WMQ6F makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Network servers
  • Consumer electronics such as set-top boxes and digital cameras

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M41ST84WMQ6F is no exception, benefiting from ST's rigorous testing and quality control processes. This ensures that customers can integrate this RTC into their designs with confidence, knowing that it will provide reliable performance over its intended lifespan.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess