EN
  • EN
  • DE

M41ST85WMH6E

Part No M41ST85WMH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Case / Package 28-SOH
Family Name M41ST
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M41ST85WMH6, 497-2804-5, -497-2804-5
Quantity per package 28
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880688-M41ST85WMH6E
Ultra Librarian 3D Model Ultra Librarian M41ST85WMH6E CAD Model

Description

Product Overview: M41ST85WMH6E by STMicroelectronics

The M41ST85WMH6E is a sophisticated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit features a wealth of functions that make it an ideal choice for a wide range of applications requiring accurate timekeeping, such as consumer electronics, industrial control systems, and telecommunications infrastructure.

Key Features

  • Integrated Alarm and Timer Functions: The device includes programmable alarms and timers that can be used for scheduled events or periodic system wake-ups, enhancing its utility in power-sensitive applications.
  • Battery Backup: With a dedicated battery input, the M41ST85WMH6E maintains accurate timekeeping even when the main power supply is unavailable, ensuring consistent performance and reliability.
  • Serial Interface: The inclusion of an I²C serial interface facilitates easy integration into existing designs, allowing for straightforward communication with microcontrollers and other digital systems.
  • Watchdog Timer: A built-in watchdog timer can reset the system in case of malfunction, thereby improving the overall system stability and safety.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with very low power consumption, making it suitable for battery-powered devices.
  • High Precision: The device's precision is ensured by the 32.768 kHz crystal oscillator, which provides a stable time base for the RTC functions.

Applications

The M41ST85WMH6E is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronics
  • Industrial control systems
  • Medical devices
  • Utility meters
  • POS terminals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M41ST85WMH6E is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With its robust feature set and dependable performance, the M41ST85WMH6E is a prime choice for designers looking to incorporate reliable timekeeping functionality into their systems.

You May Also Be Interested in

Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess