EN
  • EN
  • DE

M41T94MQ6

Part No M41T94MQ6
Manufacturer STMicroelectronics
Description 512 Bit 64 bit x8 SERIAL RTC SPI SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210589-M41T94MQ6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T94MQ6 CAD Model

Description

The M41T94MQ6 is a state-of-the-art Real-Time Clock (RTC) module from STMicroelectronics, designed to provide accurate timekeeping with minimal power consumption. This device is particularly well-suited for applications that require reliable time tracking, such as data loggers, servers, GPS systems, and various consumer electronics.

Key Features

  • High Accuracy: The M41T94MQ6 maintains precise timekeeping, ensuring that time-dependent applications run smoothly and efficiently.
  • Low Power Consumption: This RTC is optimized for devices that run on battery power, helping to extend the overall battery life of the application it is used in.
  • Serial Interface: The module comes with an I2C serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Additional Functions: It includes features such as a programmable alarm, a calendar, and a clock output, providing flexibility for various application needs.

Technical Specifications

The M41T94MQ6 has a wide operating temperature range, making it suitable for use in diverse environments. It also includes a built-in crystal oscillator that reduces the number of external components required for operation. The device offers a clock frequency of 32.768 kHz, which is the standard for RTCs, and ensures compatibility with common timekeeping algorithms.

Applications

With its robust feature set, the M41T94MQ6 is ideal for a wide range of applications. Its precision and low power draw make it a perfect choice for portable devices, while its additional features like the programmable alarm can be leveraged in home automation systems, industrial controls, and other time-critical applications.

In conclusion, the M41T94MQ6 from STMicroelectronics is a versatile and reliable RTC module that offers designers a balance of performance, power efficiency, and additional functionalities. Whether it's for consumer electronics, industrial applications, or portable devices, this RTC provides the timekeeping solution that modern applications demand.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1973 $58.7622
34+ $3.4442 $117.1028
52+ $3.3368 $173.5136
72+ $3.2282 $232.4304
93+ $3.1208 $290.2344
124+ $2.7986 $347.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess