EN
  • EN
  • DE

M48T12-70PC1

Part No M48T12-70PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 16 Kbit 2Kb x8 TIMEKEEPER[ SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-PCDIP, CAPHAT
RoHS State Request Verification
Win Source Part Number 1210607-M48T12-70PC1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Security, Communications & Networking
Family Name M48T12
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M48T12-70PC1 CAD Model

Description

STMicroelectronics M48T12-70PC1 Timekeeper SRAM

The M48T12-70PC1 is a 16 Kbit 2Kb x8 TIMEKEEPER<sup>® Static RAM integrated with a real-time clock from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance, low-power RAM device is specifically designed to provide a convenient and reliable solution for electronic systems requiring memory and an embedded timekeeping function.

Key Features

  • Integrated Real-Time Clock (RTC): The device comes with a built-in RTC that keeps track of seconds, minutes, hours, days, date, months, years, and leap years up to the year 2100. It provides a precise time reference for various applications.
  • Battery Backup: With an embedded lithium battery, the M48T12-70PC1 ensures data and clock functionality retention even during power outages, making it ideal for critical data-logging and time-sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, the device operates in a low-power mode when on battery backup, ensuring a long battery service life.
  • Byte-wide SRAM: The 16 Kbit static RAM is organized as 2Kb x 8, offering ample storage for data that needs to be accessed quickly and reliably.
  • Access Time: The device boasts an access time of 70ns, facilitating swift data retrieval and storage, enhancing overall system performance.
  • Package: Encased in a 24-pin DIP (Dual In-line Package), the M48T12-70PC1 is suited for through-hole PCB mounting, providing robust physical and environmental protection.

Applications

The versatility of the M48T12-70PC1 makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network routers and switches
  • Medical equipment
  • Security systems

With its combination of SRAM and RTC capabilities, the M48T12-70PC1 from STMicroelectronics is a reliable choice for designers looking to integrate memory and timekeeping functionalities into their systems with minimal additional components.

You May Also Be Interested in

Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7273 $73.7273
2+ $71.4233 $142.8466
3+ $69.1194 $207.3582
4+ $66.8154 $267.2616
6+ $59.9035 $359.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess