EN
  • EN
  • DE

LTC1292CCN8#PBF

Part No LTC1292CCN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 60k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1060543-LTC1292CCN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1292CCN8#PBF CAD Model

Description

Product Overview: LTC1292CCN8#PBF

The LTC1292CCN8#PBF is a high-performance, low-power data acquisition component from Linear Technology, designed for precision data conversion applications. This integrated circuit is specifically engineered to meet the demanding requirements of advanced microprocessor-based systems, providing a combination of versatility, accuracy, and ease of use in a compact package.

Key Features

  • Resolution: The LTC1292CCN8#PBF features a 12-bit successive approximation analog-to-digital converter (ADC), delivering high-resolution data conversion for precise measurement applications.
  • Channels: It comes with two single-ended or one differential input channel, offering flexibility for various sensor interfacing and signal processing requirements.
  • Sampling Rate: This device boasts a conversion time of just 17 microseconds, ensuring rapid data acquisition and processing capabilities.
  • Interface: The LTC1292CCN8#PBF is equipped with a serial I/O port, making it compatible with most microprocessors and allowing for straightforward integration into digital systems.
  • Supply Voltage: It operates on a single 5V power supply, minimizing power consumption and making it suitable for battery-powered and portable applications.
  • Package: The product is housed in a narrow 8-pin DIP package, allowing for efficient use of board space.

Applications

The LTC1292CCN8#PBF is an ideal choice for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-operated Equipment
  • Industrial Monitoring and Control

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC1292CCN8#PBF meets stringent industry standards for reliability and performance. Its robust design is intended to provide consistent operation even in harsh environmental conditions, making it a reliable choice for mission-critical applications.

With its combination of high resolution, multiple input channels, fast sampling rate, and ease of interfacing, the LTC1292CCN8#PBF is a versatile and efficient solution for sophisticated data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess