EN
  • EN
  • DE

M48T35Y-70MH1E

Part No M48T35Y-70MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 2mA @ 4.75V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 1065192-M48T35Y-70MH1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T35Y-70MH1E CAD Model

Description

The M48T35Y-70MH1E is a 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics, which integrates a highly reliable, low-power SRAM with a precision real-time clock (RTC). This integrated package provides a convenient and robust solution for maintaining critical data and accurate timekeeping in the event of a system power failure.

Key Features

  • Integrated Battery: The device comes with a self-contained battery that provides over 10 years of data retention and a reliable clock functionality, even when the main power is off.
  • Real-Time Clock (RTC): The RTC tracks time with precision in hours, minutes, and seconds, and it includes a day of the week, date, month, and year with leap-year compensation valid up to 2100.
  • Speed and Voltage: This Timekeeper SRAM operates at a speed of 70ns and a supply voltage of 3.3V, making it suitable for a wide range of applications.
  • Automatic Power-Fail Chip Deselect and Write Protection: Writes are inhibited during power-down and power-up, providing a high level of data security.
  • Byte-Wide Interface: The SRAM offers simple integration with most microcontrollers via its byte-wide interface.
  • Package: The device is housed in a 28-pin, 600 mil SOIC package, providing a compact form factor for space-constrained applications.

Applications

The M48T35Y-70MH1E is ideal for a broad range of applications where reliable timekeeping and data storage are essential. These include:

  • Industrial control systems
  • Utility meters
  • Point of Sale (POS) terminals
  • Medical devices
  • Security systems
  • Network routers and switches

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The M48T35Y-70MH1E Timekeeper SRAM is manufactured to the highest standards, ensuring consistent performance and durability for the most demanding applications.

Ordering Information

The M48T35Y-70MH1E is available for order from STMicroelectronics and its authorized distributors. For detailed product information, technical specifications, and ordering options, please refer to the official STMicroelectronics website or contact their sales team.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess