EN
  • EN
  • DE

M48T37V-10MH6E

Part No M48T37V-10MH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 3.3V-5V 256 Kbit 32Kb x8 TIMEKEEPER SRAM | IC RTC CLK/CALENDAR PAR 44-SOH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 3V ~ 3.6V
Current - Timekeeping (Maximum) 2mA at 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Supplier Device Package 44-SOH
Family Part Number M48T
Manufacturer Pack Quantity 28
MSL Level 1 (Unlimited)
Win Source Part Number 1210620-M48T37V-10MH6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T37V-10MH6E CAD Model

Description

The M48T37V-10MH6E is a TIMEKEEPER® RAM from STMicroelectronics, a globally renowned semiconductor company. This integrated battery-backed SRAM and real-time clock (RTC) component is designed for applications requiring reliable data storage and precise timekeeping functionalities in a single compact package.

Key Features

  • Integrated Power-Supply: The device comes with a built-in 48mAh lithium battery, providing reliable backup for SRAM and RTC, ensuring data retention and accurate timekeeping during power outages.
  • High-density SRAM: With 256 Kbits (32 Kbytes) of storage, the M48T37V-10MH6E offers ample space for data storage, making it suitable for various data-logging applications.
  • Real-time Clock: The RTC keeps track of seconds, minutes, hours, days, date, month, and year, with automatic leap year compensation valid up to 2100, ensuring long-term accuracy.
  • Low Power Consumption: The device is optimized for low power consumption, extending the life of the onboard battery and reducing the overall power requirements of the system it is integrated into.
  • Speed: The access time of 70 ns allows for fast data retrieval, which is crucial for time-sensitive applications.
  • Package: The M48T37V-10MH6E is available in a 44-lead SOH (44-pin SOIC) package, making it easy to integrate into various circuit board designs.

Applications

The M48T37V-10MH6E is ideal for a wide range of applications that require a combination of non-volatile data storage and real-time clock functionalities, such as:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network routers, hubs, switches, and bridges
  • Medical equipment
  • Automotive electronics

Conclusion

In summary, the M48T37V-10MH6E from STMicroelectronics is a versatile and reliable component that integrates non-volatile SRAM with a precision real-time clock. Its low power consumption, ample storage capacity, and integrated battery make it an excellent choice for a multitude of applications requiring robust data retention and accurate timekeeping capabilities.

You May Also Be Interested in

National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess