EN
  • EN
  • DE

M48Z512A-70PM1

Part No M48Z512A-70PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description 4 Mbit 512Kb x8 ZEROPOWER SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-PMDIP Module
Win Source Part Number 1210645-M48Z512A-70PM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M48Z512A
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M48Z512A-70PM1 CAD Model

Description

The M48Z512A-70PM1 is a high-performance, 512 Kbit (64K x8) TIMEKEEPER® SRAM designed and manufactured by the renowned semiconductor company, STMicroelectronics. This innovative memory solution integrates a quartz crystal and a lithium battery into a monolithic structure, providing a full-featured, self-contained timekeeping and memory unit. The product is specifically engineered to maintain data and accurate time over a wide range of temperatures and operating conditions, making it a perfect fit for a variety of industrial, telecommunications, and consumer electronics applications.

Key Features

  • Integrated Power-Fail Deselect: The device comes with an automatic power-fail chip deselect and write protection, ensuring data integrity during power transitions.
  • Self-Contained Battery and Crystal: With a built-in battery and crystal, the M48Z512A-70PM1 ensures reliable timekeeping and data retention for over 10 years in the absence of external power.
  • Low Power Consumption: This SRAM has been optimized for low power consumption, making it an energy-efficient choice for battery-powered devices.
  • Access Time: The device boasts a fast access time of 70ns, allowing for rapid data retrieval and storage.
  • Compatibility: It is designed to be pin-compatible with JEDEC standard 32K x 8 SRAMs, providing easy integration into existing designs.

Applications

The versatility of the M48Z512A-70PM1 makes it suitable for a broad spectrum of applications, including:

  • Utility meters
  • Security systems
  • Industrial control systems
  • Network routers and switches
  • Black box data recorders

Technical Specifications

The M48Z512A-70PM1 operates within a temperature range of 0°C to 70°C, has a 5V ±10% power supply voltage, and is available in a 28-pin, 600 mil SOIC package. It also features an automatic write-protect when VCC is out of tolerance and supports byte-wide or word-wide configurations, offering flexibility for different system requirements.

For designers and engineers looking for a robust, integrated memory and timekeeping solution, the M48Z512A-70PM1 from STMicroelectronics represents a reliable and efficient choice, backed by the company's commitment to high-quality semiconductor design and production.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess