EN
  • EN
  • DE

M54HC147F1

Part No M54HC147F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074119-M54HC147F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC147F1 CAD Model

Description

STMicroelectronics M54HC147F1: High-Speed CMOS Logic 10-to-4 Line Priority Encoder

The M54HC147F1 is a high-performance integrated circuit manufactured by STMicroelectronics, designed to provide efficient encoding solutions for digital systems. This 10-to-4 line priority encoder is part of the HC (High-speed CMOS) family, offering a perfect blend of speed and low power consumption, making it suitable for a wide range of applications in modern electronic equipment.

The device features 10 input lines and converts the active input with the highest priority into a 4-bit binary code at the output, with additional GS (Group Select) and EO (Enable Output) control functions. The priority encoding ensures that if two or more inputs are active simultaneously, the input with the highest priority is represented at the output.

The M54HC147F1 operates over a broad voltage range from 2V to 6V and provides standardized, symmetrical output characteristics with high noise immunity. The balanced propagation delays between inputs and outputs contribute to its reliable and predictable performance in digital systems.

Key features of the M54HC147F1 include:

  • High-Speed Operation: Fast propagation times and high-speed data processing capabilities are hallmarks of the HC series.
  • Low Power Dissipation: The CMOS technology used in the M54HC147F1 ensures low power consumption, making it ideal for battery-operated devices.
  • Priority Encoding: The encoder ensures that the highest priority signal is always encoded, simplifying decision-making processes in digital circuits.
  • Wide Operating Voltage Range: Compatibility with a range of power supply levels increases the versatility of the device across different applications.
  • Output Control Functions: With GS and EO pins, the M54HC147F1 provides additional control for cascading and integration with other logic components.

The M54HC147F1 is available in a standard DIP (Dual In-line Package), making it easy to integrate into both prototyping environments and production printed circuit boards (PCBs). Its robustness and compliance with JEDEC standards ensure its reliability in the most demanding conditions.

Whether used in computer systems, communication devices, or complex automation machinery, the STMicroelectronics M54HC147F1 priority encoder stands out as a smart choice for designers looking to enhance system efficiency and performance.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess