STMicroelectronics M54HC32F1 Quad 2-Input OR Gate
The M54HC32F1 is a high-speed CMOS Quad 2-Input OR Gate IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of the HC family, which is well-known for combining the high noise immunity of CMOS with the speed of TTL circuits. The M54HC32F1 is specifically crafted to deliver robust performance for a wide array of digital applications.
The device features four independent 2-input OR gates, which are fundamental components in digital logic. Each gate performs the logical inclusive OR function, making the IC an essential part of digital systems where decision-making and logic operations are required. Thanks to its high speed and low power consumption, the M54HC32F1 is suitable for use in high-performance microprocessor systems, computer logic, and a variety of other digital applications where energy efficiency is crucial.
With a supply voltage range of 2V to 6V, the M54HC32F1 provides great versatility, allowing it to be used in environments with different power supply levels. This makes the IC suitable for battery-operated devices as well as for more traditional powered equipment. Additionally, the M54HC32F1 guarantees a high degree of protection against electrostatic discharge, ensuring reliability and a longer lifespan for devices that incorporate this chip.
The M54HC32F1 comes in a standard 14-pin dual in-line package, making it easy to integrate into various circuit boards. Its pin configuration is designed for straightforward implementation, with inputs and outputs placed for convenient access. The IC is characterized by low power dissipation and balanced propagation delays, providing a consistent performance across its entire operating range.
STMicroelectronics ensures that all of its products, including the M54HC32F1, meet the highest quality and performance standards. The M54HC32F1 is a testament to STMicroelectronics' commitment to providing advanced integrated circuits that empower designers to create sophisticated digital systems with confidence.
For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official datasheets and product guides available on the STMicroelectronics website.