EN
  • EN
  • DE

M54HC377F1

Part No M54HC377F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995238-M54HC377F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC377F1 CAD Model

Description

STMicroelectronics M54HC377F1 Octal D-Type Flip-Flop

The M54HC377F1 is a high-speed CMOS octal D-type flip-flop with 3-state outputs designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which provides a combination of high output drive capability and low static power consumption, making it suitable for interfacing with MOS and bipolar circuits.

Key Features

  • High-Speed Performance: The M54HC377F1 operates at a fast speed, ensuring quick data transfer and processing, which is essential for high-performance applications.
  • Low Power Dissipation: This device has a low power consumption profile, making it ideal for battery-operated and power-sensitive designs.
  • Octal D-Type Flip-Flops: It features eight D-type flip-flops with direct clear input, allowing for efficient data storage and manipulation.
  • 3-State Outputs: The 3-state outputs provide the ability to put the output into a high impedance state, facilitating bus-oriented applications.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages from 2V to 6V, accommodating various power supply requirements.
  • Compatibility: The M54HC377F1 is compatible with all industry-standard logic families through power supply and input/output voltage levels.

Applications

The versatility of the M54HC377F1 makes it suitable for a wide array of applications, including:

  • Buffer storage
  • Data storage
  • Shift registers
  • Data manipulation
  • Control systems

Package and Quality

The M54HC377F1 is offered in a variety of packages, including DIP, SOP, and SSOP, providing flexibility in hardware design. STMicroelectronics ensures that each device meets rigorous quality standards, providing reliability and performance for critical applications.

Conclusion

The M54HC377F1 from STMicroelectronics is an exceptional choice for designers who require a reliable, high-performance octal D-type flip-flop. Its low power consumption, high-speed operation, and compatibility with multiple logic families make it a versatile component in digital circuit design.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess