EN
  • EN
  • DE

M74HC137B1

Part No M74HC137B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023337-M74HC137B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC137B1 CAD Model

Description

STMicroelectronics M74HC137B1 Product Overview

The M74HC137B1 is a high-speed CMOS 3-to-8 line decoder/demultiplexer with address latch fabricated by STMicroelectronics. This integrated circuit is designed to be used in applications where high performance, reliability, and low power consumption are critical. It is particularly suitable for implementing decoding functions in digital systems and is widely used in the design of microprocessor-based systems, communication devices, and other sophisticated electronics.

Key Features

  • High-Speed Operation: The M74HC137B1 operates at a high speed, which ensures swift decoding and demultiplexing, thus facilitating faster data processing in digital circuits.
  • Low Power Dissipation: It exhibits low power consumption, making it an excellent choice for battery-operated and portable devices where power efficiency is paramount.
  • High Noise Immunity: The inherent design of the CMOS technology provides a high level of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, typically from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with other logic families.
  • Latch Storage: Features an onboard latch to store the address inputs, which is beneficial for holding a stable address during data processing.

Applications

The M74HC137B1 is versatile and can be utilized in a broad array of applications. Some common uses include:

  • Microprocessor systems
  • Communication systems
  • Control systems
  • Instrumentation
  • Computer logic development

Product Specifications

Parameter Value
Technology CMOS
Function Decoder/Demultiplexer
Number of Circuits 1
Number of Inputs 3
Number of Outputs 8
Operating Voltage Range 2V to 6V
Package DIP-16, SO-16

Overall, the M74HC137B1 from STMicroelectronics is a robust and efficient solution for decoding and demultiplexing requirements in advanced electronic systems, offering designers a reliable and versatile component for their circuit designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess