EN
  • EN
  • DE
  • IT

M74HC138M1R

Part No M74HC138M1R
Manufacturer STMicroelectronics
Description 3 TO 8 LINE DECODER INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211087-M74HC138M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC138M1R CAD Model

Description

STMicroelectronics M74HC138M1R Product Overview

The M74HC138M1R from STMicroelectronics is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit, designed to address the need for multi-line decoding with high performance in electronic systems. This advanced decoder is part of the HC family, offering a robust combination of speed and low power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
  • High Speed: Typical t<sub>PD of 16ns at V<sub>CC = 6V, ensuring swift decoding for time-sensitive applications.
  • Low Power Consumption: 80 µA maximum I<sub>CC at 25°C, contributing to energy-efficient designs.
  • High Noise Immunity: V<sub>NIH and V<sub>NIL of 28% V<sub>CC at V<sub>CC = 4.5V, providing stable operation in electrically noisy environments.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, making it versatile for interfacing with other logic families.
  • Pin and Function Compatible: With 54/74LS138, allowing for easy integration or replacement in existing designs.
  • Package: SOP-16 (Small Outline Package), offering a compact footprint for space-constrained applications.

Applications

The M74HC138M1R is ideal for a variety of applications where efficient decoding is required. It is commonly used in:

  • Memory decoding or data routing
  • Control systems
  • Instrumentation
  • Computers and computer peripherals
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The M74HC138M1R is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications. Additionally, it is supported by STMicroelectronics' comprehensive technical documentation and application support.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess