EN
  • EN
  • DE

M74HC139TTR

Part No M74HC139TTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2 TO 4 DECODER/DEMULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Win Source Part Number 308933-M74HC139TTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC139TTR CAD Model

Description

STMicroelectronics M74HC139TTR Dual 2-to-4 Line Decoder/Demultiplexer

The M74HC139TTR from STMicroelectronics is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer integrated circuit designed to meet the requirements of modern electronic systems. This versatile component is optimized for exceptional performance in memory decoding or data routing applications, where it can manage the distribution of signals and data with high efficiency and reliability.

The device features two individual 2-to-4 decoders, each with an address input (A0, A1), an enable input (E), and four mutually exclusive outputs (Y0 to Y3). When the enable input is held high, all the outputs of the corresponding decoder are held low. The decoders are activated by a low level on the enable input, and the selected output is determined by the inputs A0 and A1.

Fabricated with silicon gate C2MOS technology, the M74HC139TTR offers a robust design that ensures reduced power consumption and increased noise immunity. It operates over a broad voltage range from 2V to 6V and can interface directly with TTL (Transistor-Transistor Logic) levels. The device is characterized for operation from -55°C to +125°C, making it suitable for industrial and automotive applications where temperature resilience is a necessity.

The M74HC139TTR comes in a TSSOP16 package, which is a space-saving option for PCBs where space is at a premium. This package type also allows for better thermal performance and reduced lead inductance, enhancing the overall performance of the circuit.

The standard packing format is tape and reel, facilitating automated assembly processes and ensuring the product is well-suited for high volume production environments. As with all STMicroelectronics components, the M74HC139TTR is committed to sustainability and is compliant with RoHS and Reach regulations, ensuring minimal environmental impact.

In summary, the M74HC139TTR is a reliable and efficient solution for decoding and demultiplexing applications, backed by STMicroelectronics' reputation for quality and performance in integrated circuit technology.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess