EN
  • EN
  • DE

M74HC14B1R

Part No M74HC14B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX SCHMITT INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V ~ 1.5 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1211090-M74HC14B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Industrial
Family Name M74HC14
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC14B1R CAD Model

Description

STMicroelectronics M74HC14B1R Product Overview

The M74HC14B1R is a high-speed CMOS Hex Schmitt-trigger inverter integrated circuit, designed and manufactured by STMicroelectronics. This device features six independent Schmitt-trigger inverters in a single package, making it an excellent choice for applications requiring multiple inverting buffers with Schmitt-trigger inputs to enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.

With its advanced silicon-gate CMOS technology, the M74HC14B1R offers superior performance compared to the traditional 74LS series, with the added benefits of lower power consumption and reduced noise. This makes it suitable for interfacing with microcontrollers and other digital systems in a wide range of industrial, consumer, and telecommunication applications.

Key Features

  • Logic Type: Hex Schmitt-trigger inverter
  • Operating Voltage Range: 2V to 6V, providing flexibility for use in various circuit environments.
  • High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
  • Low Power Consumption: 20µA maximum ICC at 4MHz, ensuring energy efficiency in your designs.
  • High Speed: tPD 8ns at 6V, enabling fast operation for high-performance systems.
  • Temperature Range: -55°C to 125°C, allowing reliable operation under extreme conditions.
  • Output Drive Capability: 10 LSTTL loads, which is suitable for driving multiple inputs.
  • Pin and Function Compatibility: With the 74 series logic family, for easy integration into existing designs.
  • ESD Performance: HBM: 2 kV, MM: 200 V, ensuring robustness and reliability of the component during handling and operation.

Applications

The M74HC14B1R is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal on digital lines
  • Logic level conversion
  • High-speed logic gates

STMicroelectronics' commitment to excellence is evident in the M74HC14B1R, offering a reliable and efficient solution for designers looking to enhance their digital systems with high-performance logic components.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess