EN
  • EN
  • DE

M74HC175RM13TR

Part No M74HC175RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 61MHz
Max Propagation Delay @ V, Max CL 26ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 020966-M74HC175RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC175RM13TR CAD Model

Description

STMicroelectronics M74HC175RM13TR Quad D-Type Flip-Flop

The M74HC175RM13TR is a high-speed CMOS Quad D-Type Flip-Flop with clear manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit is part of the HC family, which ensures a robust performance with the benefit of low power consumption. The M74HC175RM13TR is designed to be used in a wide array of applications, including control systems, data storage, and data transfer devices, where reliable data retention is critical.

Key Features:

  • High-Speed Operation: The M74HC175RM13TR operates at a high speed, which makes it suitable for applications that require fast data processing and high-frequency clocking.
  • Low Power Consumption: As part of the CMOS family, this device offers the advantage of reduced power consumption, which is crucial for energy-sensitive designs.
  • Quad D-Type Flip-Flops: The device contains four independent D-type flip-flops with a common clear input, allowing for multiple data storage points within a single package.
  • Clear Function: The integrated clear function enables the user to reset all four flip-flops simultaneously, ensuring a quick return to a known state whenever required.
  • Compatibility: This device is compatible with standard TTL integrated circuits, allowing for easy integration into existing designs without the need for additional components or complex interfacing.
  • Surface-Mount Package: The M74HC175RM13TR is available in a surface-mount package, making it ideal for compact and densely populated PCB designs.
  • Industrial Operating Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

  • Control Systems
  • Data Processing
  • Communication Equipment
  • Computers and Computer Peripherals
  • Instrumentation and Measurement Systems

The M74HC175RM13TR from STMicroelectronics is a versatile and reliable component that offers designers the functionality of multiple D-type flip-flops in a single, compact package. With its high-speed capabilities, low power draw, and robust temperature performance, this device is well-suited for a variety of electronic applications where data integrity and efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess