EN
  • EN
  • DE

M74HC193B1

Part No M74HC193B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074409-M74HC193B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC193B1 CAD Model

Description

STMicroelectronics M74HC193B1: 4-Bit Binary Up/Down Counter

The M74HC193B1 is a high-speed CMOS device manufactured by STMicroelectronics, designed to operate as a versatile 4-bit binary up/down counter. This integrated circuit is a perfect solution for applications that require precise counting operations in either direction, making it an essential component in digital systems where counting, frequency division, and synchronization are critical.

Key Features

  • High-Speed Operation: The M74HC193B1 is capable of handling fast clock pulses, ensuring quick response times in high-frequency counting applications.
  • Dual Counting Modes: With the ability to count both upwards and downwards, this counter provides flexibility for a wide range of uses.
  • Asynchronous Reset: An asynchronous master reset input allows the counter to be quickly reset to zero, regardless of the clock's state.
  • Multiple Count Enable Inputs: The device includes two count enable inputs, one for up-counting and one for down-counting, providing precise control over the counting process.
  • Output Carry and Borrow: Separate carry and borrow outputs offer easy cascading of multiple counters for extended bit operations.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to provide consistent performance, which simplifies interfacing with other digital ICs.
  • High Noise Immunity: Characteristic of CMOS technology, the M74HC193B1 has a high immunity to electrical noise, enhancing its reliability in challenging environments.
  • Low Power Consumption: The low power requirements of CMOS technology make this counter an energy-efficient choice for battery-operated devices.

Applications

The M74HC193B1 is suitable for a diverse array of applications, including:

  • Industrial control systems
  • Instrumentation and measurement systems
  • Automotive electronics
  • Consumer electronics
  • Computers and computer peripherals
  • Programmable logic controllers

With its robust design and comprehensive feature set, the M74HC193B1 from STMicroelectronics is an ideal choice for designers looking to implement a reliable and efficient counting solution in their electronic projects.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess