EN
  • EN
  • DE

M74HC30B1R

Part No M74HC30B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description NAND Gate 1-Element 8-IN CMOS 14-Pin PDIP Tube / IC GATE NAND 1CH 8-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 785127-M74HC30B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC30
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC30B1R CAD Model

Description

STMicroelectronics M74HC30B1R 8-Input NAND Gate

The M74HC30B1R is a high-speed CMOS 8-input NAND gate integrated circuit manufactured by STMicroelectronics. This device is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of applications in both commercial and industrial environments. The M74HC30B1R is a part of the HC family, which offers a balanced trade-off between speed and power consumption.

Constructed with silicon gate CMOS technology, the M74HC30B1R ensures low power dissipation and high noise immunity characteristic of CMOS circuitry. With its eight input pins, it can perform the NAND function, which is a fundamental building block in digital circuits. The product is ideal for implementing logic functions, as well as complex gate combinations in a compact footprint.

The M74HC30B1R offers a robust design with its high current drive capability. The output drive current is typically 4mA at 5V, which allows for direct driving of the inputs of other CMOS devices without requiring additional buffering. This feature is particularly useful in applications where space and power are at a premium.

This integrated circuit is available in a DIP-14 package, making it compatible with breadboards and standard PCB layouts. The pin configuration is carefully designed to ensure ease of use. The inputs include Schmitt trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This is especially beneficial in environments where signal integrity may be compromised due to long wire lengths or noisy conditions.

STMicroelectronics ensures that the M74HC30B1R meets strict quality and reliability standards. Each device undergoes rigorous testing to guarantee high performance and dependability. The M74HC30B1R is also recognized for its low quiescent current, which is a significant advantage for battery-operated devices where power efficiency is crucial.

In summary, the M74HC30B1R from STMicroelectronics is a versatile and reliable component for designers looking to implement the 8-input NAND function in their digital logic circuits. With its low power consumption, high noise immunity, and compatibility with other CMOS devices, this integrated circuit stands out as a smart choice for a wide array of electronic applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess