STMicroelectronics M74HC368M1R Integrated Circuit
The M74HC368M1R is a high-speed CMOS Hex Inverting Buffer and Line Driver designed to be compatible with standard TTL integrated circuits. Manufactured by STMicroelectronics, a global semiconductor leader, this product is part of the HC family, which ensures a combination of high output drive capability and minimal static power consumption.
This device features six inverting buffers with high current output capability suitable for driving highly capacitive or low-impedance loads. The high current drive, along with the wide operating voltage range of 2V to 6V, makes the M74HC368M1R versatile for interfacing with a variety of components in a broad range of applications.
The M74HC368M1R is provided in an SO-16 package, which is optimized for reduced space on PCBs (Printed Circuit Boards). This surface-mount package allows for efficient use of board space while providing excellent thermal performance and ease of integration into various electronic systems.
Key Features:
- Logic Type: Hex Inverter Buffers/Drivers with high voltage outputs.
- Operating Voltage Range: 2V to 6V, accommodating a variety of power supply options.
- Output Drive Capability: Capable of driving high capacitive or low-impedance loads, delivering robust performance.
- Compatibility: TTL input logic level compatibility for seamless integration with existing technologies.
- Package: Provided in an SO-16 package for space-saving and efficient PCB design.
- Temperature Range: Designed to operate over an extended temperature range, ensuring reliability in various environments.
The M74HC368M1R is ideal for applications that require high-voltage and current driving capabilities, such as memory address drivers, clock drivers, and bus-oriented systems. With its robust design and STMicroelectronics' commitment to quality, this integrated circuit is a reliable choice for designers looking to enhance their electronic designs with high-performance logic circuitry.