EN
  • EN
  • DE

M74HC4016B1R

Part No M74HC4016B1R
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUAD BILATERAL SWITCH | IC SWITCH QUAD 1X1 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 120Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Switch Time (Ton, Toff) (Maximum) 14ns, 24ns
-3db Bandwidth 42MHz
Channel Capacitance (CS(off), CD(off)) 1pF, 5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -50dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 14-DIP (0.279", 7.10mm)
Supplier Device Package 14-DIP
Family Part Number M74HC4016
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1211122-M74HC4016B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC4016B1R CAD Model

Description

The M74HC4016B1R is a high-speed CMOS QUAD BILATERAL SWITCH manufactured by STMicroelectronics, designed for application in multiplexing, signal gating, chopping, modulating or demodulating (modem), and signal inversion without signal distortion. This integrated circuit is part of the HC (High-speed CMOS) family, which ensures a balance between speed and power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Wide Operating Voltage Range: The device operates on a wide voltage range from 2V to 6V, which allows for use in various systems without the need for level translation.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and low-power systems.
  • High Speed: The M74HC4016B1R provides high-speed performance with a typical switching time of only a few nanoseconds, ensuring rapid signal processing.
  • Bidirectional Switches: Four independent switches capable of controlling both analog and digital signals allow for bidirectional data flow, adding versatility to its applications.
  • Low "ON" Resistance: Characterized by a low ON resistance, the device ensures minimal signal attenuation when the switch is closed.
  • Matched Switch Characteristics: The M74HC4016B1R has matched switch characteristics, meaning that the ON resistance is nearly identical for all switches, which is crucial for maintaining signal integrity.
  • Wide Analog Input Voltage Range: The switch can handle a wide range of analog input voltages, which is particularly useful for analog signal processing.

Applications

The versatility of the M74HC4016B1R makes it suitable for a diverse set of applications. It is commonly used in:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modem – modulating/demodulating
  • Choppers and commutators
  • Function generators

With its robust design and high functionality, the M74HC4016B1R from STMicroelectronics is a reliable choice for designers looking to incorporate a high-performance quad bilateral switch into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess