STMicroelectronics M74HC4040M1 - 12-stage Binary Ripple Counter
The M74HC4040M1 from STMicroelectronics is a high-speed CMOS 12-stage binary ripple counter fabricated with silicon gate C2MOS technology. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of applications that require low power consumption and high noise immunity. The device is particularly adept for use in time-delay circuits and counter applications in a wide array of electronic products.
At the heart of the M74HC4040M1 is a series of flip-flops with a 12-stage binary division. The counter advances on the negative-going transition of the input clock pulse. This feature allows for precise timing and control within electronic systems. The counter can be reset to its zero state by a high level on the reset line, ensuring that users can easily manage the counter's operation during use.
The device comes in a compact SO-16 package, which is designed for efficient space utilization on printed circuit boards. The small footprint of the M74HC4040M1 makes it an ideal choice for space-constrained applications. Additionally, the counter's inputs are protected by a structure that guards against static discharge, providing reliability and longevity in operation.
Key features of the M74HC4040M1 include:
- High-speed operation, ensuring quick response times in critical applications.
- Low power consumption, which is beneficial for battery-operated devices.
- Standardized symmetrical output characteristics, offering consistent performance.
- High noise immunity, which is essential for stable operation in electrically noisy environments.
- Compatibility with all logic families, allowing for seamless integration into diverse systems.
STMicroelectronics' M74HC4040M1 is a robust and versatile binary ripple counter that offers designers a reliable and efficient solution for timing and counter operations in their electronic designs. Its ability to work with various logic families, alongside its protective features, ensures that this component can be used in a broad spectrum of applications, ranging from consumer electronics to industrial automation systems.