EN
  • EN
  • DE

M74HCT10B1R

Part No M74HCT10B1R
Manufacturer STMicroelectronics
Description TRIPLE 3-INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211154-M74HCT10B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT10B1R CAD Model

Description

The M74HCT10B1R is a high-speed CMOS Triple 3-input NAND Gate IC manufactured by STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels while maintaining the speed of CMOS performance.

Key Features

  • Logic Type: Triple 3-input NAND Gate
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed: tPD = 13ns (Typ) at VCC = 5V
  • Low Power Consumption: 20µA maximum ICC
  • Output Drive Capability: 10 LSTTL Loads
  • Pin and Function Compatible with 74 Series Logic: Direct replacement for TTL equivalent
  • ESD Performance: HBM: 2KV; MM: 200V

Product Applications

The M74HCT10B1R is versatile and can be used in various digital applications. It is ideal for implementing logic functions, such as in control systems, data processing, and other situations where multiple logic operations are required. The triple 3-input NAND configuration allows for the creation of complex logic circuits while minimizing space on the PCB.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HCT10B1R is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. It is available in a DIP-14 package, providing ease of integration into a wide range of electronic projects and commercial products.

Environmental Information

The M74HCT10B1R complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for use in environmentally sensitive applications and markets.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess