EN
  • EN
  • DE

M74HCT125B1R

Part No M74HCT125B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER QUAD N-INV 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 125579-M74HCT125B1R
Ultra Librarian 3D Model Ultra Librarian M74HCT125B1R CAD Model

Description

Overview of STMicroelectronics M74HCT125B1R

The M74HCT125B1R is a high-speed CMOS quad bus buffer fabricated by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit (IC) is designed to have the same speed performance of LSTTL combined with the CMOS power consumption. The M74HCT125B1R is an essential component for digital systems where buffering of data lines or control signals is necessary to drive longer distances or to enable higher fan-out.

Key Features

  • Logic Type: Quad Bus Buffer, 3-State Outputs
  • Output Current: High 4 mA, Low 4 mA
  • Voltage - Supply: 4.5V to 5.5V
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • Operating Temperature: -55°C to 125°C
  • Package / Case: DIP-14 (0.300", 7.62mm)

Applications

The M74HCT125B1R is versatile and can be used in a wide range of applications. It is particularly useful in situations where buffer gates are required to increase the drive strength of a digital signal. Some common applications include:

  • Driving heavy loads
  • Bus management and interfacing
  • Signal buffering for data transmission lines
  • Memory address drivers
  • Control signal buffering and isolation

Performance and Quality

STMicroelectronics ensures that the M74HCT125B1R meets the highest quality and performance standards. The device features fast switching times and low quiescent current, making it suitable for high-speed operation while maintaining low power consumption. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors.

Environmental and Safety Compliance

The M74HCT125B1R complies with the rigorous environmental standards, including RoHS and lead-free requirements. This commitment to environmental sustainability ensures that the product is suitable for use in a wide range of consumer and industrial applications without compromising on safety and global environmental regulations.

With its robust design, high-speed performance, and energy efficiency, the M74HCT125B1R from STMicroelectronics is an excellent choice for designers looking to implement reliable bus buffering in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess