EN
  • EN
  • DE

M74HCT4051RM13TR

Part No M74HCT4051RM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 6 V
Max Switch Time (Ton,Toff) 34ns, 31ns
-3db Bandwidth 190MHz
Channel Capacitance(CS off, CD off) 0.75pF, 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 102405-M74HCT4051RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT4051RM13TR CAD Model

Description

STMicroelectronics M74HCT4051RM13TR Analog Multiplexer/Demultiplexer

The M74HCT4051RM13TR is a high-performance CMOS 8-channel analog multiplexer/demultiplexer manufactured by STMicroelectronics, a leader in the semiconductor industry. This versatile integrated circuit (IC) is designed to function as an analog switch as well as a digital multiplexer, offering a wide array of applications in both the analog and digital domains.

With its silicon gate C2MOS technology, the M74HCT4051RM13TR ensures high-speed operation while maintaining the low power consumption that is characteristic of CMOS devices. This multiplexer/demultiplexer IC is compatible with the HCT family, and it has a pinout that is functionally compatible with the 4051 of the 4000B series, making it a suitable replacement for a variety of legacy systems as well as new designs.

One of the key features of the M74HCT4051RM13TR is its low "ON" resistance, which is typically around 70 ohms at 4.5V Vcc. This low resistance minimizes signal attenuation, ensuring that the integrity of the analog signal is preserved during switching. The device also boasts a low "OFF" leakage current, further enhancing its performance by reducing power loss and preventing unintended signal transmission when in the "OFF" state.

The M74HCT4051RM13TR operates over a wide voltage range, from 2V to 6V, which makes it suitable for interfacing with both TTL and CMOS logic levels. This flexibility is critical for mixed-voltage systems and allows for seamless integration into various circuit designs.

The device is offered in a small-outline package (SO), specifically in the 16-lead surface-mount package (RM13TR), which is ideal for space-constrained applications. The compact form factor combined with the device's robustness enables designers to create efficient, high-density circuit layouts without compromising on performance.

In summary, the M74HCT4051RM13TR from STMicroelectronics is a highly reliable and versatile component perfect for applications requiring the routing of analog or digital signals. Its low power consumption, compatibility with multiple logic families, and compact size make it an excellent choice for both modern and traditional electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2624 $59.0400
540+ $0.2154 $116.3160
835+ $0.2086 $174.1810
1,145+ $0.2019 $231.1755
1,480+ $0.1952 $288.8960
1,985+ $0.1750 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess