EN
  • EN
  • DE

M93C46CB1

Part No M93C46CB1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074536-M93C46CB1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93C46CB1 CAD Model

Description

STMicroelectronics M93C46CB1 EEPROM

The M93C46CB1 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This device is part of the M93C series, which is renowned for its high-performance and low-power consumption, making it an ideal choice for a wide range of applications where non-volatile memory storage is required.

Key Features

  • Memory Capacity: The M93C46CB1 offers a storage capacity of 1 Kbit, organized as 64 x 16 bits, which is suitable for storing configuration data, calibration constants, and various small data sets.
  • Serial Interface: It employs a serial MICROWIRE bus interface, which ensures easy integration with most microcontrollers and processors, making it a versatile choice for embedded systems.
  • Write Protection: The device includes a write-protect feature that prevents accidental data alteration, thus securing the stored information against unintended writes and erasures.
  • Low Power Consumption: Designed with power efficiency in mind, the M93C46CB1 operates with a very low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages from 2.5V to 5.5V, providing flexibility in various system voltage levels.
  • High Reliability: With an endurance of 1 million write cycles and a data retention period of 40 years, this EEPROM promises a high degree of reliability and longevity.

Applications

The M93C46CB1 is suited for a variety of applications, including:

  • Portable devices and consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Telecommunication systems

STMicroelectronics' commitment to quality ensures that the M93C46CB1 meets the stringent requirements of the industry, providing a dependable solution for designers looking to incorporate non-volatile memory into their products. With its combination of performance, power efficiency, and durability, the M93C46CB1 stands as a smart choice for memory storage needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess