EN
  • EN
  • DE

M93C46WMN6TP93C46P

Part No M93C46WMN6TP93C46P
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074537-M93C46WMN6TP93C46P
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93C46WMN6TP93C46P CAD Model

Description

STMicroelectronics M93C46-WMN6TP

The M93C46-WMN6TP is a 1 Kbit (128 x 8 or 64 x 16) serial Microwire EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in semiconductor solutions. This particular model is part of the M93C46 series, which is designed to offer flexible non-volatile storage solutions for various applications that require low-power and reliable data retention.

Key Features

  • Memory Size: 1 Kbit with 128 x 8-bit organization, alternatively 64 words of 16 bits, depending on the application's requirement.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for various low voltage applications.
  • Write Cycle Time: The device guarantees an erase and write cycle time of 5 ms, ensuring efficient data management and storage.
  • Data Retention: Offers a data retention period of more than 40 years, providing long-term reliability of the stored information.
  • Endurance: 1 Million write cycles per each memory location, ensuring a high level of durability and stability for the EEPROM cells.

Package and Temperature Range

The M93C46-WMN6TP comes in a compact SO-8 package, which is suitable for space-constrained applications. It operates over a wide temperature range, from -40°C to +85°C, making it a robust choice for industrial and automotive environments.

Applications

STMicroelectronics' M93C46-WMN6TP is designed for a wide array of applications, including but not limited to:

  • Automotive systems
  • Portable devices
  • Medical devices
  • Industrial control systems
  • Consumer electronics

Programming and Communication

The EEPROM communicates via a Microwire serial interface, which is compatible with the SPI protocol, ensuring easy integration with most microcontrollers. The device supports both Sequential Read and Random Read operations, providing versatile access modes for different application needs.

The M93C46-WMN6TP from STMicroelectronics represents a reliable and flexible non-volatile memory solution, offering a combination of performance, durability, and ease of integration for designers and engineers across various industries.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess