EN
  • EN
  • DE

M95010-WBN6P

Part No M95010-WBN6P
Manufacturer STMicroelectronics
Description 4Kbit, 2Kbit and 1Kbit Serial SPI Bus EEPROM With High Speed Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211239-M95010-WBN6P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95010-WBN6P CAD Model

Description

The M95010-WBN6P is a 1-Kbit serial EEPROM device from STMicroelectronics, designed for flexible, non-volatile storage solutions. This EEPROM operates on a wide voltage range, typically between 2.5V to 5.5V, making it suitable for a variety of applications across different voltage specifications.

With its SPI bus interface, it ensures high-speed data transfer and simple integration into microcontroller-based systems. The device features a 16-byte page write buffer, which allows for efficient data management and faster write operations, enhancing the performance in systems that require frequent data updates.

The EEPROM is organized as 128 x 8 bits, which provides ample space for configuration parameters, calibration data, or small application data storage. Its endurance is rated at 1 million write cycles, with a data retention of over 40 years, ensuring the reliability and longevity of the data stored within.

One of the key features of the M95010-WBN6P is its hardware write protection. This is implemented through the Write Protect (WP) pin, which when enabled, prevents accidental data overwrite and ensures the integrity of the data during critical operations or after deployment in the field.

The compactness of the 8-pin package makes it an excellent choice for space-constrained applications. Moreover, its industrial temperature range from -40°C to +85°C allows the device to operate reliably in harsh environmental conditions, making it suitable for automotive, industrial, and consumer electronics.

Additional features of the M95010-WBN6P include:

  • Low power consumption, with a standby current of 5 µA, ideal for battery-operated systems.
  • Self-timed write cycle with auto-clear, simplifying the write interface.
  • Sequential read operation, providing efficient access to data.
  • ESD protection, ensuring robustness against electrostatic discharges.

Overall, the M95010-WBN6P EEPROM from STMicroelectronics is a versatile and reliable memory solution that meets the needs of a wide range of electronic applications requiring a small footprint, robust data retention, and high endurance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess