EN
  • EN
  • DE

M95020-MN3TP/S

Part No M95020-MN3TP/S
Manufacturer STMicroelectronics
Description EEPROM Serial-SPI 2K-bit 256 x 8 5V 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 60 ns
Density 2 kb
Frequency 5 MHz
Interface SPI, Serial
Max Frequency 5 MHz
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1209200-M95020-MN3TP/S
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95020-MN3TP/S CAD Model

Description

The M95020-MN3TP/S is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, a leader in semiconductor solutions. This memory component belongs to the M95xxx series, which is renowned for its reliability and ease of integration into various electronic systems.

Key Features:

  • Memory Size: The device offers a 2Kb capacity, which is ideal for storing small amounts of data such as device configurations, calibration data, or user settings.
  • Data Retention: With a data retention period of over 40 years, the M95020-MN3TP/S ensures the long-term preservation of critical data.
  • Write Endurance: It boasts a high write endurance, with the ability to withstand at least 1 million write cycles, making it a reliable choice for applications with frequent data updates.
  • Operating Voltage Range: The EEPROM operates across a wide voltage range of 2.5V to 5.5V, making it versatile for use in various circuit designs.
  • Communication Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer and compatibility with a multitude of microcontroller units.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, suitable for demanding environments.
  • Packaging: The EEPROM is available in a compact, surface-mount SO8N package, which is conducive to space-constrained applications.

Applications:

The M95020-MN3TP/S is designed for flexibility and can be incorporated into a broad range of applications. It is commonly used in:

  • Automotive systems for storing non-volatile data
  • Industrial and medical equipment for calibration and configuration settings
  • Consumer electronics for user preferences and high score tables in gaming devices
  • Telecommunication systems for device identification and firmware updates

With its combination of durability, data integrity, and ease of use, the M95020-MN3TP/S from STMicroelectronics represents a reliable solution for designers seeking a non-volatile memory component for their electronic products.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess