EN
  • EN
  • DE

M95040-DRDW8TP/K

Part No M95040-DRDW8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 4KBIT SPI 20MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 4ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M95040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371441-M95040-DRDW8TP/K
Ultra Librarian 3D Model Ultra Librarian M95040-DRDW8TP/K CAD Model

Description

Product Overview: M95040-DRDW8TP/K - STMicroelectronics

The M95040-DRDW8TP/K is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned manufacturer STMicroelectronics. This product is part of ST's M95xxx series, which is known for its high performance and stability in data storage applications. The M95040-DRDW8TP/K offers a 4 Kbit capacity, which is ideal for small-scale data storage requirements where space and power efficiency are critical.

Key Features

  • Memory Size: 4 Kbits, providing sufficient space for configuration parameters, device identification, and small application data.
  • Interface: The device supports SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer and simple integration with a wide range of microcontrollers and processors.
  • Supply Voltage: Operating within a voltage range of 2.5V to 5.5V, making it versatile for various electronic applications and compatible with both 3.3V and 5V systems.
  • Operating Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Comes in an 8-pin TSSOP package, known for its compact footprint and suitability for space-constrained applications.
  • Write Cycles: Capable of withstanding up to 1 million write cycles, indicating a high level of endurance and longevity.
  • Data Retention: Offers a data retention period of over 40 years, providing a secure and long-term storage solution.

Applications

The M95040-DRDW8TP/K is designed for flexible and reliable data storage in a variety of applications, including:

  • Industrial automation and control systems
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

With its robust design and reliable data retention, the M95040-DRDW8TP/K from STMicroelectronics is an excellent choice for designers looking for a non-volatile memory solution that combines performance with durability. Whether for calibration data, device configuration, or small application code storage, this EEPROM chip is engineered to meet the demands of a wide range of electronic devices and systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3955 $51.4150
310+ $0.3245 $100.5950
480+ $0.3144 $150.9120
660+ $0.3042 $200.7720
855+ $0.2941 $251.4555
1,140+ $0.2637 $300.6180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,970 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess