The M95040-MN3TP/SSH is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from STMicroelectronics, designed for a wide array of applications requiring efficient non-volatile memory storage. With a storage capacity of 4 Kbits, this EEPROM provides a reliable solution for data storage in industrial, automotive, and consumer electronics where data integrity and retention are critical.
Key Features
- Memory Size: 4 Kbits of EEPROM storage, organized as 512 x 8 bits, which is suitable for applications requiring small to medium amounts of non-volatile memory.
- Interface: The device supports the standard SPI (Serial Peripheral Interface), allowing for easy integration with a wide range of microcontrollers and processors.
- Write Cycle Endurance: The M95040-MN3TP/SSH boasts a high write cycle endurance, with up to 1 million write cycles per byte, ensuring long-term reliability for applications that require frequent data updates.
- Data Retention: It offers a data retention period of over 40 years, providing a reliable storage solution over extended periods.
- Frequency: The EEPROM operates at a clock frequency of up to 10 MHz, enabling fast data transfer rates for time-sensitive applications.
- Temperature Range: This device is designed to operate over a wide temperature range, from -40°C to +85°C, making it suitable for harsh environments.
- Supply Voltage: It supports a supply voltage range of 2.5V to 5.5V, accommodating various power supply requirements.
- Packaging: The M95040-MN3TP/SSH is available in an 8-pin SOIC package, which is widely used and easily integrated into standard PCB designs.
Applications
The M95040-MN3TP/SSH EEPROM is an ideal choice for a variety of applications, including:
- Parameter storage in industrial control systems
- Configuration settings in consumer electronics
- Automotive systems requiring non-volatile memory backup
- Portable devices where low power consumption is essential
With its combination of reliability, durability, and compatibility, the M95040-MN3TP/SSH from STMicroelectronics stands as a versatile memory solution for designers and engineers looking to enhance their electronic products.