EN
  • EN
  • DE

M95160

Part No M95160
Manufacturer STMicroelectronics
Description 64/32/16/8 Kbit Serial SPI Bus EEPROM With High Speed Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211263-M95160
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M95160 CAD Model

Description

STMicroelectronics M95160: 16-Kbit Serial SPI Bus EEPROM

The M95160 from STMicroelectronics is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a storage capacity of 16 Kbits. This high-performance memory module is part of ST's M95xxx series and operates through the Serial Peripheral Interface (SPI) bus, ensuring swift data transfer and communication with microcontrollers and other digital systems.

Designed for flexible and efficient use in a wide range of applications, the M95160 boasts a fast write cycle time and is rated for high endurance, making it suitable for frequent data updates. Its data retention is specified for more than 40 years, and it can withstand over 1 million write cycles, ensuring data integrity and persistence over an extended period.

This EEPROM operates across a wide voltage range, typically from 2.5V to 5.5V, which makes it versatile for various applications that require different power supply levels. The M95160 features a page write buffer, allowing the write of up to 32 bytes in a single cycle, thereby optimizing the device's performance for writing operations.

One of the key features of the M95160 is its security mechanisms. The device includes a Write Protect (WP) pin to prevent accidental data overwrite, and a Status Register to provide added control over write operations. Additionally, the M95160 offers a byte and page write mode within the smallest write time, which is crucial for tasks demanding high-speed data storage and retrieval.

The M95160 is available in several package options, including SO8N, TSSOP8, WLCSP, and UFDFPN8, providing flexibility for different space constraints and assembly requirements. Its compatibility with the SPI bus interface makes it easy to integrate into existing designs without significant hardware modifications.

Whether used in industrial automation, consumer electronics, automotive systems, or computer peripherals, the STMicroelectronics M95160 stands out as a reliable and efficient solution for non-volatile memory storage needs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess