EN
  • EN
  • DE

M95320-WDW3TP/P

Part No M95320-WDW3TP/P
Manufacturer STMicroelectronics
Description 32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211278-M95320-WDW3TP/P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95320-WDW3TP/P CAD Model

Description

The M95320-WDW3TP/P is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, a leader in semiconductor solutions. This product is designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications across various industries.

Key Features

  • Memory Size: The device boasts a 32-Kbit memory capacity, providing ample space for storage of configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Data Retention: It offers a long data retention period, typically over 40 years, ensuring the integrity and persistence of stored data over an extended period.
  • Write Cycles: With the capability to endure at least 1 million write cycles per byte, the M95320-WDW3TP/P ensures a high level of endurance, making it suitable for frequent data updates and logging applications.
  • Operating Voltage Range: The device operates over a wide voltage range, typically from 2.5V to 5.5V, allowing for flexibility in various power supply conditions.
  • Access Speed: Fast read and write access times facilitate quick data retrieval and storage, enhancing the performance of the systems in which it is integrated.
  • Package: The M95320-WDW3TP/P comes in a TSSOP8 package, which is recognized for its compact footprint and suitability for space-constrained applications.

Applications

This EEPROM is ideal for use in a diverse set of applications, including but not limited to:

  • Industrial and automation control systems
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M95320-WDW3TP/P is manufactured with rigorous standards, ensuring reliability and performance that customers can trust. Its robust design makes it suitable for harsh environments and demanding applications.

Environmental Compliance

The M95320-WDW3TP/P is designed with environmental considerations in mind, complying with RoHS (Restriction of Hazardous Substances) and reaching certification for lead-free and halogen-free manufacturing processes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess