EN
  • EN
  • DE

M95512-RDW6TP

Part No M95512-RDW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT 5MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 16MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 021042-M95512-RDW6TP
Ultra Librarian 3D Model Ultra Librarian M95512-RDW6TP CAD Model

Description

STMicroelectronics M95512-RDW6TP EEPROM STMicroelectronics M95512-RDW6TP The M95512-RDW6TP from STMicroelectronics is a robust and high-performance serial EEPROM, providing an optimal storage solution for a wide array of electronic applications. This device offers a 512-Kbit capacity and utilizes the standard SPI (Serial Peripheral Interface) protocol, ensuring seamless integration into existing hardware setups.

The M95512-RDW6TP is designed for flexibility and efficiency, with a memory array organized as 64K x 8 bits, which allows for a substantial amount of data to be stored and retrieved with ease. Its wide voltage range, typically from 1.8V to 5.5V, makes it versatile for various operating conditions and compatible with both low-voltage and standard applications.

One of the standout features of this EEPROM is its high-speed data transfer capabilities, with clock frequencies reaching up to 10 MHz, enabling quick and efficient read and write operations. The device also boasts a write cycle time of just 5 ms, which allows for rapid updates to stored data.

Reliability is a key aspect of the M95512-RDW6TP, as it comes with a hardware write-protect pin to prevent inadvertent data changes. Additionally, it supports a minimum of 1 million write cycles and has a data retention period of over 40 years, ensuring the safety and longevity of your data.

The EEPROM is packaged in an 8-pin TSSOP (Thin Shrink Small Outline Package), which is widely used in the industry and known for its compact footprint. This package type makes the M95512-RDW6TP an excellent choice for space-constrained applications such as portable devices, medical instruments, and industrial control systems.

In summary, the M95512-RDW6TP EEPROM from STMicroelectronics is a reliable and high-speed memory component that offers a significant data storage capacity, robust data protection features, and a flexible interface for easy integration. It is an ideal choice for designers looking for a dependable EEPROM solution for their electronic projects.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5963 $50.6855
205+ $0.4893 $100.3065
320+ $0.4740 $151.6800
440+ $0.4587 $201.8280
565+ $0.4434 $250.5210
755+ $0.3976 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,883 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess