EN
  • EN
  • DE

MD2009DFX

Part No MD2009DFX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High voltage NPN Power transistor for standard definition CRT display
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 700V
Vce Saturation (Maximum) @ Ib, Ic 2.8V @ 1.4A, 5.5A
Current - Collector Cutoff (Maximum) 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 5 @ 5.5A, 5V
Power - Max 58W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-3P-3 Full Pack
Manufacturer Package TO-3PF
Win Source Part Number 1221424-MD2009DFX
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name MD2009DFX
Introduction Date February 27, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MD2009DFX CAD Model

Description

The MD2009DFX is a robust power transistor module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance module is part of ST's MD family of power transistors, which are widely recognized for their efficiency and durability.

Key Features

  • High Voltage Capability: The MD2009DFX is capable of handling high voltage operations, making it suitable for a wide range of industrial and power management applications.
  • Low On-Resistance: With its low on-resistance, the MD2009DFX ensures minimal power loss during operation, leading to increased efficiency and better performance in power switching applications.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving the overall responsiveness of the power management system.
  • Exceptional Thermal Performance: The MD2009DFX features an excellent thermal profile that allows it to operate reliably even under high temperature conditions, ensuring long-term stability and performance.
  • Integrated Protection Features: The module includes built-in protection features such as overcurrent and thermal shutdown, which safeguard the device and the system it is part of from potential damage due to abnormal operating conditions.

Applications

The MD2009DFX is versatile and can be used in a variety of applications where power efficiency and reliability are crucial. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • Automotive and Transportation Systems
  • Renewable Energy Systems

Product Specifications

The MD2009DFX is housed in a robust package designed to optimize the thermal transfer and ensure mechanical durability. Its lead-free terminals are compatible with modern soldering techniques, and it complies with RoHS and other environmental directives.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess