The MK48Z52B-15 is a high-performance CMOS Zero-Power RAM product developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This device seamlessly integrates a 16K x 8 non-volatile static RAM and a real-time clock in a single package, offering a versatile and energy-efficient memory solution for a wide range of applications.
The unique Zero-Power technology of the MK48Z52B-15 allows the RAM to retain data with no additional power supply, even when the main power is turned off. This is achieved through an internal lithium battery that maintains data and clock functionality, making it an ideal choice for systems requiring data preservation during power loss without the need for external batteries.
With an access time of 150 ns, the MK48Z52B-15 offers swift read and write operations, ensuring high-speed data handling for time-sensitive tasks. Its clock function provides timekeeping accuracy with features such as leap year compensation valid up to the year 2100, and it supports various time formats including seconds, minutes, hours, day, date, month, and year.
The device operates over a wide temperature range, making it suitable for challenging environmental conditions. It also features automatic power-fail chip deselect and write protection, ensuring data integrity during unexpected power outages. The MK48Z52B-15's package is designed for easy integration into various system designs, offering flexibility for designers.
In summary, the STMicroelectronics MK48Z52B-15 is a robust memory solution that combines the reliability of non-volatile RAM with the precision of an integrated real-time clock. Its zero-power capabilities and comprehensive timekeeping features make it a smart choice for applications in industrial control systems, security systems, utility meters, and other devices where data and time must be preserved without fail.