EN
  • EN
  • DE

NANDB0R3N6AZBD5F

Part No NANDB0R3N6AZBD5F
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332754-NANDB0R3N6AZBD5F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NANDB0R3N6AZBD5F CAD Model

Description

The NANDB0R3N6AZBD5F is a high-performance NAND Flash memory device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient storage solution. The NAND Flash memory chip is a critical component in a wide range of devices, including smartphones, tablets, solid-state drives (SSDs), and other digital storage mediums.

Key Features

  • High-Density Storage: The device offers ample storage capacity, making it suitable for applications that require significant data storage without compromising on physical space.
  • Fast Read/Write Speeds: With its quick data transfer rates, the NANDB0R3N6AZBD5F ensures smooth and efficient operation, enhancing the overall performance of the host device.
  • Endurance and Reliability: STMicroelectronics' NAND Flash memory is known for its durability and long-term reliability, capable of withstanding the stress of frequent read/write cycles.
  • Low Power Consumption: The device is engineered to be energy-efficient, which is crucial for battery-powered devices, helping to extend their operational lifespan.

Applications

The versatility of the NANDB0R3N6AZBD5F makes it suitable for a variety of applications, including:

  • Consumer Electronics: Used in gadgets like digital cameras, MP3 players, and gaming consoles.
  • Mobile Devices: Provides storage for smartphones and tablets, supporting the storage of apps, media, and other data.
  • Computing: Integral to the function of SSDs, which are used in both personal and enterprise computing environments.
  • Industrial: Serves as a reliable storage solution in industrial applications that may require robust and enduring memory.

Technical Specifications

The NANDB0R3N6AZBD5F boasts technical specifications that ensure it meets the needs of a broad range of applications:

  • Type: NAND Flash Memory
  • Package: Offered in a standard package that is compatible with a wide array of PCB designs.
  • Operating Temperature Range: Designed to operate reliably across a wide temperature range, suitable for various environments.

With its combination of high-density storage, fast performance, and power efficiency, the NANDB0R3N6AZBD5F from STMicroelectronics represents a top-tier storage solution for designers and manufacturers seeking quality and reliability in their products.

You May Also Be Interested in

Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess