EN
  • EN
  • DE

P0111DA 5AL3

Part No P0111DA 5AL3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 400V 25MA TO-92 / SCR Diode 400V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 25μA
Voltage - On State (Vtm) (Maximum) 1.95V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 791072-P0111DA 5AL3
Popularity Medium
Supply and Demand Status Balance
Family Name P0111DA
Introduction Date May 15, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian P0111DA 5AL3 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the P0111DA 5AL3, a high-performance product designed to meet the rigorous demands of modern electronic applications. This product is part of STMicroelectronics' extensive portfolio, known for its reliability and cutting-edge technology.

Key Features

  • High Precision: The P0111DA 5AL3 offers exceptional accuracy and consistency, making it suitable for applications that require precise measurements and control.
  • Durability: Built with robust materials and manufactured to withstand challenging conditions, this product promises longevity and stable performance over time.
  • Energy Efficiency: Designed with energy conservation in mind, the P0111DA 5AL3 ensures low power consumption, contributing to energy savings and sustainable design.
  • Compact Design: The compact form factor of the P0111DA 5AL3 allows for easy integration into various electronic systems without compromising space or functionality.

Applications

The versatility of the P0111DA 5AL3 makes it ideal for a wide range of applications, including:

  • Industrial Automation
  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Medical Devices

Technical Specifications

The P0111DA 5AL3 is equipped with state-of-the-art technology that ensures top-notch performance. For detailed technical specifications, customers are advised to consult the product datasheet or contact STMicroelectronics' support team for further assistance.

About STMicroelectronics

STMicroelectronics is a world leader in providing semiconductor solutions that make a positive contribution to people's lives, today and into the future. Their products are found in a multitude of applications, from everyday items like smartphones and appliances to advanced systems for automotive and industrial sectors.

For more information on the P0111DA 5AL3 or to place an order, customers can visit the official STMicroelectronics website or reach out to authorized distributors. STMicroelectronics is committed to delivering excellence and innovation in all of their products, including the P0111DA 5AL3.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess