EN
  • EN
  • DE

P12NK30Z

Part No P12NK30Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 9A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 670pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060958-P12NK30Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P12NK30Z CAD Model

Description

STMicroelectronics P12NK30Z Product Overview

The P12NK30Z is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular device is part of STMicroelectronics' STP12NK30Z series and is engineered to deliver high-performance switching applications with an emphasis on power efficiency and reliability.

Key Features

  • High Current Capability: The P12NK30Z is capable of handling continuous drain currents up to 12A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of only 0.3Ω, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • High Voltage Threshold: The device operates at a threshold voltage of 30V, providing a wide safety margin for various electronic applications.
  • Fast Switching: Designed for fast switching, the P12NK30Z reduces switching losses and improves performance in power conversion systems.
  • Robust Thermal Performance: The MOSFET's package is designed for optimal thermal performance, ensuring stability and longevity even under high-temperature conditions.

Applications

The versatility of the P12NK30Z MOSFET makes it an ideal choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive applications
  • Power management functions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The P12NK30Z MOSFET undergoes rigorous testing and quality control measures to ensure reliability and performance consistency. It is designed to meet the stringent requirements of the industrial and automotive sectors, offering a dependable solution for power management and switching applications.

Environmental Compliance

The P12NK30Z is compliant with RoHS (Restriction of Hazardous Substances) and adheres to STMicroelectronics' commitment to environmental sustainability. This ensures that the device is free from harmful substances, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6812 $74.0436
6+ $20.2518 $121.5108
9+ $19.6188 $176.5692
13+ $18.9859 $246.8167
16+ $18.3530 $293.6480
22+ $16.4541 $361.9902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess