EN
  • EN
  • DE

P20NF06L

Part No P20NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 7.5nC @ 10V
Max Input Capacitance 400pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060974-P20NF06L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P20NF06L CAD Model

Description

The STP20NF06L is a robust N-Channel MOSFET from STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of the STripFET™ II series, which is renowned for its high efficiency and performance in handling power management tasks. The STP20NF06L is designed to deliver high current and low on-resistance in a TO-220 package, making it an excellent choice for a wide range of applications.

Key Features

  • Exceptional Voltage Rating: It operates at 60V, providing a generous margin for applications that require a high-voltage threshold.
  • Low On-Resistance: The device boasts an ultra-low on-resistance of 0.08Ω, which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous current rating of 20A, the STP20NF06L can handle significant current loads, making it suitable for high-power applications.
  • Low Gate Charge: The low gate charge of this MOSFET ensures fast switching performance, which is crucial for reducing switching losses and improving overall system efficiency.
  • TO-220 Package: The TO-220 package is widely used and favored for its ease of mounting and good thermal performance, making it ideal for through-hole PCB designs.

Applications

The STP20NF06L's robust performance characteristics make it suitable for a variety of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management in computing and telecom systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The STP20NF06L is designed and manufactured to meet the stringent requirements of the industry, ensuring performance and durability in even the most demanding conditions.

Summary

In conclusion, the STP20NF06L N-Channel MOSFET from STMicroelectronics is a high-performance solution for efficient power management. With its low on-resistance, high voltage rating, and high current capability, it is an excellent choice for designers looking to optimize their power circuits for efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess