EN
  • EN
  • DE

P22NF03L

Part No P22NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 22A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 038154-P22NF03L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P22NF03L CAD Model

Description

The STP22NF03L, from STMicroelectronics, is a robust N-Channel MOSFET designed to deliver high performance in power switching applications. This semiconductor device is a part of the MDmesh™ series, which is renowned for its low on-resistance and high switching speed. The P22NF03L is particularly suited for high-efficiency power management tasks in a wide array of electronic systems.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it suitable for low voltage applications and ensures low voltage drive capability.
  • High Current Rating: With a continuous drain current of 22A, the P22NF03L can handle significant power, making it ideal for high current applications.
  • Low On-Resistance: The MOSFET features an RDS(on) of just 0.045Ω, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: The fast switching speed of this MOSFET makes it an excellent choice for high-frequency power switching applications.
  • 100% Avalanche Tested: This means the device is guaranteed to withstand stress under repetitive avalanche conditions, ensuring reliability and longevity.

Applications

The P22NF03L is versatile and can be used in various applications, including:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The P22NF03L is no exception, as it is designed and manufactured to meet rigorous standards for performance and reliability. Customers can trust this MOSFET to perform consistently across a range of environmental conditions and usage scenarios.

Environmental Compliance

The P22NF03L is compliant with RoHS (Restriction of Hazardous Substances) and is free from environmentally harmful substances. This compliance ensures that the product is environmentally friendly and suitable for use in a variety of markets worldwide.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess