STMicroelectronics P3N100FI - Power MOSFET
The P3N100FI is a high-performance N-channel Power MOSFET from the reputable semiconductor manufacturer STMicroelectronics. This device is designed to deliver efficient power management and conversion in a wide range of applications, including switching regulators, switching converters, motor drivers, relay drivers, and low-voltage bus switches.
Key Features
- Voltage and Current: The P3N100FI operates with a drain-source voltage (V<sub>DS) of 1000V, which is ideal for high-voltage applications. It supports continuous drain current (I<sub>D) up to 3A, making it capable of handling significant power levels.
- Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 3.5 Ohm, the P3N100FI ensures minimal power loss during operation, which enhances overall efficiency and reduces thermal stress on the system.
- Fast Switching: The device features a fast switching speed, which is crucial for applications that require quick response times and high-frequency operation.
- Gate Charge: It has a low gate charge (Q<sub>G), which reduces the power required to drive the gate, thus simplifying the drive circuitry and saving energy.
Applications
The versatility of the P3N100FI MOSFET makes it suitable for various electronic circuits and systems, including:
- Power supplies and DC-DC converters
- LED lighting systems
- Motor control circuits
- Inverters and UPS systems
- Automotive applications
Package and Reliability
The P3N100FI is housed in an isolated TO-220FI package, which provides excellent thermal performance and is compatible with standard mounting techniques. The package also ensures a high level of reliability and durability, even in harsh environmental conditions.
Environmental and Quality Standards
STMicroelectronics commits to high environmental and quality standards. The P3N100FI complies with RoHS and is free from environmentally hazardous substances. It is manufactured to meet industry-standard quality management systems, ensuring reliability and performance consistency.