EN
  • EN
  • DE

P45N10

Part No P45N10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 45A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1640pF @ 50V
Maximum Gate-Source Voltage 20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 22.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 060998-P45N10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P45N10 CAD Model

Description

The P45N10 is a robust and high-performance N-channel Power MOSFET from the reputable semiconductor manufacturer, STMicroelectronics. Designed to address a wide range of applications, this device is particularly well-suited for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The P45N10 operates at a drain-source voltage (V<sub>DS) of 100V, making it ideal for systems that require high voltage handling capabilities.
  • Current Capacity: With a continuous drain current (I<sub>D) of 45A, this MOSFET can handle significant power, suitable for heavy-duty operations.
  • Low R<sub>DS(on): It features a low on-state resistance, which reduces power loss and improves efficiency during operation.
  • Fast Switching: The P45N10 offers fast switching speeds, a critical feature for applications that require quick response times.
  • Thermal Performance: Enhanced thermal performance is ensured by the device's maximum junction temperature of 175°C, providing reliability even under high temperature operating conditions.

Applications

The versatility of the P45N10 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the P45N10 is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Conclusion

The P45N10 from STMicroelectronics is a testament to the company's dedication to providing advanced semiconductor solutions. With its high voltage and current capabilities, low on-resistance, fast switching, and thermal efficiency, this Power MOSFET stands out as a top choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5803 $70.3212
9+ $14.4248 $129.8232
13+ $13.9743 $181.6659
18+ $13.5227 $243.4086
23+ $13.0723 $300.6629
30+ $11.7198 $351.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess