EN
  • EN
  • DE

P5N60

Part No P5N60
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 3.7A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 3.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 4.5nC @ 10V
Max Input Capacitance 165pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 1.85A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 343083-P5N60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5N60 CAD Model

Description

Product Description: P5N60 Manufacturer: Hitachi, Ltd. Category: Insulated-gate bipolar transistor (IGBT) Package: TO-264

The P5N60 from Hitachi, Ltd. is a high-performance insulated-gate bipolar transistor (IGBT) with a voltage rating of 600 volts and a current rating of 5 amperes. It is designed for a wide range of applications, including motor control, industrial automation, and renewable energy systems.

The P5N60 features a number of advantages over other IGBTs, including:

Low forward voltage drop High switching frequency Excellent thermal performance Rugged construction These advantages make the P5N60 an ideal choice for applications where high efficiency, reliability, and performance are critical.

Features and Benefits

Low forward voltage drop: The P5N60 has a low forward voltage drop, which reduces power consumption and improves efficiency. High switching frequency: The P5N60 can be switched at high frequencies, which reduces switching losses and improves performance. Excellent thermal performance: The P5N60 has excellent thermal performance, which allows it to operate at high temperatures without sacrificing reliability. Rugged construction: The P5N60 is ruggedly constructed to withstand the harsh environments of industrial applications. Applications

The P5N60 is suitable for a wide range of applications, including:

Motor control: The P5N60 can be used to control the speed and torque of electric motors in a variety of applications, including industrial automation, robotics, and HVAC systems. Industrial automation: The P5N60 can be used to control a variety of industrial processes, such as machine tools, conveyor systems, and robots. Renewable energy systems: The P5N60 can be used in renewable energy systems, such as solar and wind power systems, to convert and control the electrical energy generated by the system. Example Applications

Variable-frequency drive (VFD) for controlling the speed and torque of an electric motor in a fan or pump Servo drive for controlling the position and speed of an electric motor in a robot arm Inverter for converting DC power from a battery or solar panel to AC power Uninterruptible power supply (UPS) for providing backup power to critical systems during a power outage Conclusion

The P5N60 is a high-performance IGBT that is suitable for a wide range of applications. It features a low forward voltage drop, high switching frequency, excellent thermal performance, and rugged construction. These advantages make the P5N60 an ideal choice for applications where high efficiency, reliability, and performance are critical.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess