EN
  • EN
  • DE

P7NK30Z

Part No P7NK30Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 380pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061052-P7NK30Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P7NK30Z CAD Model

Description

The STMicroelectronics P7NK30Z is a robust power MOSFET designed to deliver high performance in a variety of applications. This N-channel MOSFET is part of STMicroelectronics' STP series, known for its efficiency and reliability. The P7NK30Z is particularly well-suited for high voltage power management tasks, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • High Voltage Tolerance: With a maximum V<sub>DS of 300V, the P7NK30Z can handle high voltage applications with ease.
  • Low On-Resistance: The low R<sub>DS(on) minimizes conduction losses, improving overall efficiency.
  • High Current Capacity: This MOSFET can support a continuous drain current (I<sub>D) of up to 7A, making it suitable for high current circuits.
  • Fast Switching Speed: The device's fast switching characteristics ensure efficient operation at high frequencies.
  • Robust Thermal Performance: Excellent thermal characteristics allow for stable performance even under high temperature conditions.
  • Integrated Protection Features: The P7NK30Z includes built-in protection mechanisms such as avalanche ruggedness and gate charge minimization for enhanced durability.

Applications

The versatility of the P7NK30Z MOSFET makes it suitable for a wide range of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power supplies
  • Inverters
  • Lighting management systems
  • Overvoltage and overcurrent protection systems

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The P7NK30Z MOSFET is manufactured with state-of-the-art technology, ensuring both performance and reliability for critical applications. Its robust design is aimed at providing long service life and consistent operation, which is a hallmark of STMicroelectronics' components.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4717 $59.7736
19+ $6.1307 $116.4833
30+ $5.9390 $178.1700
41+ $5.7484 $235.6844
52+ $5.5567 $288.9484
70+ $4.9815 $348.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess