EN
  • EN
  • DE

P8NM50FP

Part No P8NM50FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 550V 8A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 415pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 800 mOhm @ 2.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 061113-P8NM50FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8NM50FP CAD Model

Description

The P8NM50FP is a robust and versatile N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' MDmesh™ series, which is renowned for its high efficiency and reduced on-state resistance (R<sub>DS(on)). The P8NM50FP is specifically engineered to deliver high performance in a wide range of applications, making it an ideal choice for power supply designers and engineers looking for reliability and efficiency.

Key Features

  • High Voltage Capability: The P8NM50FP is designed to handle continuous drain currents with a maximum operating voltage of 500V, providing ample headroom for high voltage applications.
  • Low On-Resistance: With its MDmesh™ technology, the device offers exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Rating: This Power MOSFET has a robust continuous drain current rating, ensuring it can handle high current applications with ease.
  • Enhanced Thermal Performance: The P8NM50FP is encapsulated in a TO-220FP package, which offers excellent thermal dissipation characteristics, ensuring reliability even under high temperature operating conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy capability, which guarantees robustness and long-term reliability.

Applications

Thanks to its high efficiency and reliability, the P8NM50FP is suitable for a variety of power applications, including:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • LED lighting solutions
  • Automotive applications
  • High-performance computing

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The P8NM50FP is backed by comprehensive technical support and the assurance of ST's rigorous quality control systems. Whether you're designing a new power supply or optimizing an existing one, the P8NM50FP offers the performance, reliability, and support you need to succeed.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess